The PAL16L8A2NC is a Programmable Array Logic (PAL) device manufactured by National Semiconductor (now Texas Instruments). PALs are programmable logic devices used to implement custom digital circuits. This specific device is a 20-pin PAL with a sum-of-products architecture, where AND gates feed into OR gates, allowing for the implementation of various logic functions.
Applications
- Address decoding in memory systems
- Combinatorial logic circuits
- State machine implementation
- Peripheral controllers
- Glue logic in digital systems
- Custom logic functions in various electronic devices.
Features
- Programmable AND array
- Fixed OR array
- 8 outputs, each with a dedicated OR gate
- 10 inputs (some can be configured as outputs)
- 20-pin DIP package
- TTL compatible inputs and outputs
- High speed operation
- Low power consumption.
Benefits
- Flexible implementation of custom logic
- Reduced chip count compared to discrete logic
- Faster design cycles
- Simplified PCB layout
- Improved system reliability
- Cost-effective solution for implementing custom digital circuits.
Additional Details
The PAL16L8A2NC is programmed using a PAL programmer, which applies specific voltages to the pins to blow the fuses in the AND array, defining the desired logic functions. The 'L' in the name indicates that the outputs are active low. The 'A' designates the speed grade. The '2' refers to a specific propagation delay parameter, which determines the maximum operating frequency. The PAL16L8A2NC is a non-volatile device, meaning that it retains its programmed configuration even when power is removed. It requires careful handling to prevent electrostatic discharge (ESD) damage. The device is commonly used in older designs and legacy systems, where discrete logic or simpler programmable logic solutions are sufficient. The programming process involves creating a JEDEC file, which contains the fuse map, and loading it into the PAL programmer.