EN
  • EN
  • DE

SLG4W41924VTR

Part No SLG4W41924VTR
Manufacturer SILEGO
Catalog OEM Parts ( S )
Description STQFN 20L / GreenPak IC Mixed-signal Matrix programmeable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960401-SLG4W41924VTR
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4W41924VTR CAD Model

Description

The SLG4W41924VTR is a GreenPAK programmable mixed-signal matrix from Silego Technology. GreenPAK devices allow designers to integrate multiple discrete components into a single IC, reducing board space, component count, and power consumption. This particular device is suitable for a wide range of applications requiring custom logic and analog functions.

Applications:

  • Wearable Devices: Implementing custom control and monitoring functions in smartwatches and fitness trackers.
  • Internet of Things (IoT) Devices: Integrating various analog and digital functions into IoT sensors and actuators.
  • Mobile Devices: Implementing custom features and functions in smartphones and tablets.
  • Consumer Electronics: Integrating various functions in consumer electronics products.
  • Industrial Automation: Implementing custom control and monitoring functions in industrial equipment.

Features:

  • Programmable Logic: Allows designers to implement custom digital logic functions.
  • Analog Functions: Includes various analog functions such as comparators, ADCs, and DACs.
  • Configurable I/O Pins: Allows designers to configure the I/O pins to suit their specific needs.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Size: Compact form factor allows for integration into small devices.
  • Easy to Use Development Tools: Silego provides user-friendly development tools for programming and debugging GreenPAK devices.

Benefits:

  • Reduced Board Space: Integrates multiple discrete components into a single IC, reducing board space.
  • Lower Component Count: Reduces the number of components required, reducing cost and size.
  • Lower Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Increased Flexibility: Allows designers to implement custom functions and features.
  • Faster Time to Market: Simplifies design and reduces development time.

Additional Details:

The SLG4W41924VTR is programmed using Silego's GreenPAK Designer software, which provides a graphical user interface for configuring the device. The software allows designers to easily implement custom logic and analog functions without writing code. The device is available in a standard surface mount package, making it easy to integrate into existing designs. The specific pinout and configuration options should be verified on the manufacturer's datasheet to ensure suitability for the target application. The "VTR" suffix typically indicates the packaging style (e.g., tape and reel) for automated assembly.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess