EN
  • EN
  • DE

SM6T27CA

Part No SM6T27CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 23.1VWM 48.3VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Series SM6T, TRANSIL
Packaging Reel(TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 23.1V
Voltage - Breakdown (Min) 25.7V
Voltage - Clamping (Max) @ Ipp 48.3V
Current - Peak Pulse (10/1000μs) 83A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB (DO-214AA)
Win Source Part Number 028969-SM6T27CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T27CA CAD Model

Description

SM6T27CA Transil™ TVS Diode from STMicroelectronics

The SM6T27CA is a robust transient voltage suppressor (TVS) diode, part of the Transil™ series from STMicroelectronics, designed to protect sensitive electronics from voltage transients induced by system inductance, lightning, and other transient voltage events. This component is specifically crafted to safeguard circuits by clamping unwanted high-energy surges, thus preventing potential damage to the system.

With a stand-off voltage of 27V, the SM6T27CA is suitable for a range of applications that require reliable protection against overvoltage conditions. The bidirectional device features a peak pulse power dissipation of 600W (10/1000μs), ensuring that devices connected to power lines are shielded from surge events without sacrificing performance.

The SM6T27CA is housed in a compact DO-214AA (SMB) package, making it an ideal choice for space-constrained applications while providing a robust solution for surface mount requirements. Its low-profile design does not compromise its powerful protection capabilities, allowing it to be integrated into a wide variety of electronic systems, including:

  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Power supply units
  • Automotive electronics

In addition to its high surge capability, the SM6T27CA offers a fast response time, typically in the order of picoseconds, ensuring that transient overvoltages are clamped swiftly, thereby protecting the integrity of the electronic components. The device also features a low clamping voltage and low leakage current, which enhances the overall efficiency of the system it is protecting.

STMicroelectronics is known for its commitment to quality and reliability, and the SM6T27CA is no exception. It is compliant with the IEC 61000-4-2 and IEC 61000-4-5 standards, which govern electrostatic discharge (ESD) and surge immunity, respectively. This compliance ensures that the SM6T27CA is a trusted and dependable choice for safeguarding electronic systems against the rigors of electrical transients.

Whether you are designing a new system or looking to retrofit existing hardware, the SM6T27CA offers a high-performance solution to protect against voltage surges and maintain the longevity and reliability of your electronic equipment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1624 $50.3440
755+ $0.1333 $100.6415
1,165+ $0.1291 $150.4015
1,605+ $0.1249 $200.4645
2,070+ $0.1208 $250.0560
2,775+ $0.1083 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,715 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess