Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 18 Weeks
Features 64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM6TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB (DO-214AA)
Family Name SM6T36
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10803-6, 497-10803-1, 497-10803-2, -497-10803-6, -497-10803-1, -497-10803-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895505-SM6T36AY
Ultra Librarian 3D Model Ultra Librarian SM6T36AY CAD Model

Description

The SM6T36AY from STMicroelectronics is a robust Transil diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This component is part of STMicroelectronics' Transil range, which is specifically engineered to provide high overvoltage protection by clamping action within a nanosecond range.

Key Features

  • Stand-off voltage: The SM6T36AY has a stand-off voltage of 36V, making it suitable for a variety of applications where this voltage level is required for operation.
  • Peak pulse power: It offers a peak pulse power dissipation of 600W (10/1000μs), ensuring reliable protection against surges and spikes in the power supply.
  • Low clamping factor: The low clamping factor of the SM6T36AY minimizes the stress on the protected component at the moment the surge is clamped.
  • Fast response time: With a response time of less than 1 picosecond from 0V to VBR min, it provides immediate protection against transient overvoltages, safeguarding your electronic circuits effectively.
  • Operating temperature range: The device operates within a temperature range of -40°C to +150°C, making it suitable for use in harsh environmental conditions.
  • Package: Available in a DO-214AA package, it is compact and suitable for automated assembly, saving space on the PCB.

Applications

The SM6T36AY is versatile and can be used in a wide range of applications, including:

  • Power supply lines protection
  • Industrial systems
  • Telecommunication systems
  • Computer systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the SM6T36AY is no exception. It is manufactured to meet the stringent standards set by the industry, ensuring reliability and performance. With its robust design and ability to withstand transient overvoltage, this Transil diode is an excellent choice for protecting your sensitive electronic circuits.

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9322 $57.9660
65+ $1.5854 $103.0510
100+ $1.5359 $153.5900
135+ $1.4863 $200.6505
175+ $1.4368 $251.4400
235+ $1.2882 $302.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 82,957 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention