Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Function Any Function
Number of Outputs 2
Frequency - Switching 500kHz ~ 2.4MHz
Voltage/Current - Output 1 0.8 V ~ 24.25 V, 2A
Voltage/Current - Output 2 0.8 V ~ 24.25 V, 1A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 3 V ~ 25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 780767-LT1939IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1939
Introduction Date January 07, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1939IDD#PBF CAD Model

Description

Linear Technology's LT1939IDD#PBF: A Robust DC/DC Converter

The LT1939IDD#PBF is a high-performance, fixed frequency, step-down DC/DC converter from Linear Technology, designed to offer efficient power conversion with robust features for a wide range of applications. This component is housed in a compact, thermally efficient 10-lead MSOP package with a thermal pad for enhanced thermal performance.

With an input voltage range of 3.6V to 36V, the LT1939IDD#PBF is versatile enough to handle a variety of supply sources, including automotive batteries, industrial supplies, and unregulated wall adapters. Its ability to maintain a stable output even with input voltages that are higher, lower, or equal to the output voltage makes it an ideal choice for complex power supply scenarios.

The LT1939IDD#PBF boasts an internal 1.1A switch, which enables it to deliver up to 1A of continuous output current at voltages as low as 0.8V. This makes it suitable for powering the latest generation of microprocessors and other low voltage logic devices. The switching frequency of 1.2MHz allows for the use of small, low-cost inductors and capacitors, resulting in a compact, space-saving power supply design.

This DC/DC converter includes several protective features that ensure its reliability in challenging environments. It offers over-temperature protection and a current mode control design that provides excellent line and load transient response. Additionally, the LT1939IDD#PBF has a low shutdown current of less than 1µA, which significantly improves energy efficiency, especially in battery-powered systems where power conservation is critical.

Other notable features of the LT1939IDD#PBF include its ability to operate in Burst Mode®, which ensures high efficiency at low output currents. This mode significantly reduces the operating current to only 75µA, providing extended battery life in portable applications. Furthermore, the device's internal soft-start capability minimizes inrush current during startup, reducing stress on input power sources.

In conclusion, the LT1939IDD#PBF from Linear Technology is a powerful, flexible, and efficient solution for a wide range of DC/DC conversion needs. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a reliable power management component.

You May Also Be Interested in

Texas Instruments
Step-Down Converter With Eco-mode and LDO Regulator | IC REG DL BUCK/LINEAR 14HTSSOP
Lowest to $36.4199
ECAD model for TPS65321QPWPRQ1
Texas Instruments
4.5- to 18-V Input Voltage, 3-A/1-A/1-A Output Current Triple Synchronous Step-Down Converter With Dual Adjustable 200-mA/100-mA LDOs | IC REG 5OUT BUCK/LNR SYNC 32VQFN
Lowest to $6.2991
ECAD model for TPS65262RHBR
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AJ0SN1B000
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AB1SN1B000
Murata Power Solutions Inc.
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1 /
Lowest to $7.7085
ECAD model for 782100/33VC
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AE0SN1B000
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AL0SN1B000
Cypress Semiconductor Corp
IC REG 6OUT BUCK/LNR SYNC 40QFN / PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Need more? Email Us
ECAD model for S6BP401AE1SN1B000
Renesas Electronics America
Dual PWM with Linear | IC REG TRPL BUCK/LNR SYNC 32QFN
Need more? Email Us
ECAD model for ISL6534CRZ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention