EN
  • EN
  • DE

S6BP401AE1SN1B000

Part No S6BP401AE1SN1B000
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BUCK/LNR SYNC 40QFN  /  PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (2)
Number of Outputs 6
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.2V, 2A
Voltage/Current - Output 2 1.1V, 3A
Voltage/Current - Output 3 1.5V, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number S6BP401
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 1249588-S6BP401AE1SN1B000
Ultra Librarian 3D Model Ultra Librarian S6BP401AE1SN1B000 CAD Model

Description

The S6BP401AE1SN1B000 is an integrated circuit voltage regulator designed and manufactured by Cypress Semiconductor Corp. This component is part of the Automotive, AEC-Q100 series and is packaged in tape and reel (TR) with a standard package of 4,000.

  • Series: Automotive, AEC-Q100
  • Packaging: Tape and reel (TR)
  • Standard Package: 4,000
  • Mounting: SMD (SMT)
  • Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (2)
  • Frequency: 2.1MHz
  • Number of Outputs: 6
  • Voltage/Current Output 1: 1.2V, 2A
  • Voltage/Current Output 2: 1.1V, 3A
  • Voltage/Current Output 3: 1.5V, 2A
  • LED Driver: No
  • Supervisor: No
  • Sequencer: No
  • Voltage Supply: 2.97V to 5.5V
  • Package/Case: 40-VFQFN exposed pad
  • Supplier Device Package: 40-QFN (6x6)
  • Operating Temperature Range: -40°C to 125°C (TA)
  • ECCN: 3A991A

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess