EN
  • EN
  • DE

LP3990SD-2.8/NOPB

Part No LP3990SD-2.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.2V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 80 µA
Current - Supply (Max) 120 µA
PSRR 55dB ~ 35dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LP3990
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP3990SD-2.8CT,LP3990SD-2.8/NOPBDKR,LP3990SD-2.8TR,LP3990SD-2.8TR-NDR,*LP3990SD-2.8/NOPB,LP3990SD-2.8/NOPBTR,LP3990SD-2.8TR-ND,LP3990SD-2.8DKR,LP3990SD28NOPB,LP3990SD-2.8,LP3990SD-2.8CT-ND,LP3990SD-2.8DKR-NDR,LP3990SD-2.8DKR-ND,LP3990SD-2.8CT-NDR,*LP3990SD-2.8,LP3990SD-2.8/NOPBCT
Standard Package 1,000
Win Source Part Number 1323732-LP3990SD-2.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3990SD-2.8/NOPB CAD Model

Description

The LP3990SD-2.8/NOPB is a high-performance, low-dropout linear regulator designed and manufactured by Texas Instruments. This regulator offers a fixed output voltage of 2.8V, making it ideal for powering sensitive analog and digital circuits that require a stable and low-noise power supply.

Key Features

  • Output Voltage: Fixed 2.8V with high accuracy.
  • Low Dropout: Minimal voltage drop across the regulator, allowing for efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Designed for applications that are sensitive to power supply noise, providing a quiet power source.
  • High Efficiency: Operates with low quiescent current, enhancing battery life in portable applications.
  • Thermal Protection: Features built-in thermal shutdown to protect the device from overheating.
  • Stable with Low-ESR Ceramic Capacitors: Stable operation with ceramic output capacitors as low as 1μF, which can be critical for space-constrained applications.

Applications

The LP3990SD-2.8/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Handheld Devices
  • Wireless LAN Cards
  • Digital Cameras
  • PDAs and Portable Media Players

Package and Quality

The device comes in a compact, leadless WSON-6 package, which is suitable for space-constrained applications. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions that have restrictions on the use of hazardous substances in electronic equipment.

Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP3990SD-2.8/NOPB is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring a reliable power solution for your electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess