EN
  • EN
  • DE

LTC3618IFE#PBF

Part No LTC3618IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 2OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168755-LTC3618IFE#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package Tube
Product Status Active
Base Product Number LTC3618
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications Converter, DDR
Voltage - Input 2.25V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC3618IFE#PBF CAD Model

Description

The LTC3618IFE#PBF is a high-performance, dual-channel monolithic synchronous step-down regulator from Analog Devices Inc., designed to deliver high efficiency and excellent thermal performance. This component is engineered to meet the rigorous power demands of portable and compact devices without sacrificing performance or reliability.

Key Features

  • Wide Input Voltage Range: The LTC3618IFE#PBF operates from a 2.25V to 5.5V input voltage range, making it versatile for a variety of power sources.
  • Dual Output Channels: It features two independent output channels capable of delivering up to 3A of continuous output current each, providing flexibility in managing multiple power rails.
  • High Efficiency: With its synchronous operation, the LTC3618IFE#PBF minimizes power loss and maximizes efficiency, which is critical for battery-powered applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 300kHz to 4MHz, allowing optimization between efficiency and component size.
  • Current Mode Operation: This design provides fast transient response and excellent loop stability.
  • Integrated Catch Diodes: Built-in low RDS(on) MOSFETs reduce the need for external components and simplify the design process.
  • Thermal Performance: The LTC3618IFE#PBF is available in a thermally enhanced 28-lead TSSOP package, ensuring reliable operation even in high-temperature environments.

Applications

With its robust feature set, the LTC3618IFE#PBF is well-suited for a wide range of applications, including:

  • Portable Instruments
  • Medical Devices
  • Automotive Power Systems
  • Industrial Supplies
  • Point-of-Load Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LTC3618IFE#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term reliability and performance.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2314 $57.6942
7+ $15.7797 $110.4579
10+ $15.2865 $152.8650
14+ $14.7934 $207.1076
18+ $14.3003 $257.4054
24+ $12.8210 $307.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess