EN
  • EN
  • DE

S6BP401AB1SN1B000

Part No S6BP401AB1SN1B000
Manufacturer Cypress Semiconductor Corp
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BUCK/LNR SYNC 40QFN  /  PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (2)
Number of Outputs 6
Frequency - Switching 2.1MHz
Voltage/Current - Output 1 1.25V, 2A
Voltage/Current - Output 2 1.25V, 3A
Voltage/Current - Output 3 1.25V, 2A
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Base Product Number S6BP401
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A
HTSUS 8542.39.0001
Win Source Part Number 1249586-S6BP401AB1SN1B000
Ultra Librarian 3D Model Ultra Librarian S6BP401AB1SN1B000 CAD Model

Description

The S6BP401AB1SN1B000 is a step-down (buck) synchronous (4) and linear (LDO) (2) voltage regulator from Cypress Semiconductor Corp. It is part of the automotive, AEC-Q100 series and comes with a frequency switching of 2.1MHz.

  • Series: Automotive, AEC-Q100
  • Topology: Step-down (buck) synchronous (4) and linear (LDO) (2)
  • Frequency Switching: 2.1MHz
  • Number of Outputs: Six
  • Voltage/Current Output 1: 1.25V, 2A
  • Voltage/Current Output 2: 1.25V, 3A
  • Voltage/Current Output 3: 1.25V, 2A
  • Voltage Supply Range: 2.97V to 5.5V
  • Package: 40-VFQFN exposed pad
  • Temperature Range: -40°C to 125°C (TA)
  • ROHS Compliant: Yes

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6367 $58.5468
9+ $12.0096 $108.0864
13+ $11.6343 $151.2459
18+ $11.2590 $202.6620
23+ $10.8837 $250.3251
31+ $9.7578 $302.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess