EN
  • EN
  • DE

LTC3676IUJ-1#TRPBF

Part No LTC3676IUJ-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 7OUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000342-LTC3676IUJ-1#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Special Purpose Regulators
Package Tape & Reel (TR)
Applications Converter, i.MX6
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian LTC3676IUJ-1#TRPBF CAD Model

Description

Analog Devices Inc.'s LTC3676IUJ-1#TRPBF: A Comprehensive Power Management Solution

The LTC3676IUJ-1#TRPBF is a highly integrated power management IC (PMIC) from the renowned manufacturer Analog Devices Inc., designed to cater to the demanding needs of modern portable microprocessor-based systems. This versatile component is engineered to provide a complete power supply solution, offering four high-efficiency, step-down DC/DC converters, multiple LDOs, and an array of additional features to ensure smooth and reliable operation of your electronic device.

Key Features:

  • Multiple Output Channels: The device includes four synchronous step-down regulators with a wide input voltage range to accommodate various power sources. These channels are designed to deliver high efficiency and are programmable via an I2C interface.
  • Adjustable Outputs: It provides flexibility with programmable output voltages, enabling it to support various loads and power requirements of different components within the system.
  • Programmable Voltage Scaling: The LTC3676IUJ-1#TRPBF supports dynamic voltage scaling, which is essential for optimizing power consumption and improving the battery life of portable devices.
  • Robust Power Sequencing: Integrated power-on reset and power sequencing capabilities ensure that each connected subsystem is activated in the correct order, enhancing system stability and reliability.
  • Comprehensive Protection Features: The device comes with overvoltage, undervoltage, and overcurrent protection, safeguarding your system from various electrical anomalies.

Applications:

The LTC3676IUJ-1#TRPBF is ideal for a wide array of applications, particularly those requiring multiple power domains. Its compact design and comprehensive feature set make it suitable for:

  • Portable and battery-powered devices
  • Automotive and industrial applications
  • Medical equipment
  • Embedded systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTC3676IUJ-1#TRPBF is no exception. It is designed to meet the stringent requirements of diverse markets, ensuring high performance and dependability in your electronic designs.

With its advanced power management capabilities, the LTC3676IUJ-1#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the efficiency and longevity of their portable and embedded systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess