Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 25V
Output Voltage 1.265V
Output Voltage MAX 20V
Output Current 2.2A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 780764-LT1938IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1938IDD#PBF CAD Model

Description

Product Overview: LT1938IDD#PBF

The LT1938IDD#PBF is a high-performance, fixed-frequency step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This compact and versatile component is an ideal choice for designers looking for a reliable power solution that combines small footprint with high efficiency.

Key Features:

  • Wide Input Voltage Range: The LT1938IDD#PBF operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, including automotive batteries and industrial systems.
  • Adjustable Switching Frequency: With a switching frequency that can be set via a single external resistor, it offers flexibility in optimizing performance for specific applications, ranging from 200kHz to 2.2MHz.
  • High Efficiency: The device is capable of up to 93% efficiency, which helps to minimize heat generation and power loss, thereby enhancing system reliability and performance.
  • Low Dropout Operation: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial during automotive cold-crank conditions.
  • Robust Protection Features: The LT1938IDD#PBF is equipped with a range of protection features, including overtemperature protection, current limiting, and reverse battery protection, safeguarding the device and the system against adverse conditions.
  • Compact Package: Housed in a small 10-lead DFN package, the LT1938IDD#PBF saves valuable board space and is ideal for space-constrained applications.

Applications:

The LT1938IDD#PBF is versatile enough to be used in a variety of applications, such as:

  • Automotive and Industrial Power Systems
  • Portable Instruments
  • Distributed Power Systems
  • Telecommunications Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1938IDD#PBF is no exception. It is designed to meet rigorous standards, ensuring consistent performance and reliability for critical applications. Whether for automotive, industrial, or portable applications, the LT1938IDD#PBF from Linear Technology is an excellent choice for designers seeking a compact, efficient, and robust power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8360 $58.0320
29+ $3.9680 $115.0720
44+ $3.8441 $169.1404
61+ $3.7201 $226.9261
78+ $3.5960 $280.4880
105+ $3.2240 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention