EN
  • EN
  • DE

SM6T7V5CA

Part No SM6T7V5CA
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS Diode Single Bi-Dir 6.4V 600W 2-Pin SMB T/R / TVS DIODE 6.4VWM 14.5VC SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6.4V
Minimum Breakdown Voltage 7.13V
Max Clamping Voltage 14.5V
Peak Pulse Current(Ippm) 276A (8/20μs)
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 028981-SM6T7V5CA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SM6T7V5CA
Introduction Date April 03, 1998
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SM6T7V5CA CAD Model

Description

Overview of SM6T7V5CA Transil™ TVS Diode

The SM6T7V5CA is a high-quality Transil™ transient voltage suppressor (TVS) diode designed and manufactured by STMicroelectronics. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 6.8V, making it suitable for a range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs), ensuring effective protection against high energy transients.
  • Breakdown Voltage: With a minimum breakdown voltage of 7.58V, the SM6T7V5CA ensures a reliable operation under surge conditions.
  • Clamping Voltage: The clamping voltage is 12.1V at 10/1000μs, providing a tight clamping ratio to guarantee the safety of the protected component.
  • Bidirectional Device: As a bidirectional TVS, it can protect circuits from voltage transients in both directions, making it versatile for various applications.
  • Low Leakage Current: The leakage current is minimized to reduce power loss and improve the overall efficiency of the circuit in which it is used.
  • Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-4 standards, ensuring its reliability in electromagnetic compatibility (EMC).

Applications

The SM6T7V5CA is ideal for protecting sensitive electronics in a variety of applications, including:

  • Power supply units
  • Telecommunication systems
  • Computer interfaces
  • Industrial control systems
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The SM6T7V5CA is no exception and is manufactured to meet the highest industry standards. With its robust design and reliable performance, this TVS diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

For detailed specifications and application notes, customers are encouraged to consult the SM6T7V5CA datasheet and STMicroelectronics' support resources.

You May Also Be Interested in

Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1525 $50.3250
800+ $0.1251 $100.0800
1,240+ $0.1212 $150.2880
1,710+ $0.1173 $200.5830
2,205+ $0.1134 $250.0470
2,950+ $0.1017 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,690 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess