Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1251486-SMBJ36A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBJ36A-TR CAD Model

Description

The SMBJ36A-TR from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as load dump, lightning, and electrostatic discharge (ESD). This robust component is a must-have for any circuit that may be exposed to harsh electrical environments, ensuring the reliability and longevity of the product it is safeguarding.

Key Features

  • Stand-off Voltage: The SMBJ36A-TR is designed with a stand-off voltage of 36V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs), this TVS diode can handle significant power surges, ensuring that the protected device remains safe from sudden voltage spikes.
  • Clamping Voltage: The clamping voltage of this component is specifically designed to activate during transient conditions, providing a rapid response to any voltage surge and preventing damage to the circuit.
  • Package: The SMBJ36A-TR comes in a compact SMB (DO-214AA) surface-mount package, which is ideal for high-density board designs where space is at a premium.
  • Temperature Range: It operates effectively over a broad temperature range, from -55°C to 150°C, making it versatile for various operating environments.
  • Compliance: This device is compliant with the industry-standard IEC 61000-4-2 and IEC 61000-4-5 surge specifications, ensuring its effectiveness in providing protection against electrical transients.

Applications

The SMBJ36A-TR is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial systems with sensitive control electronics
  • Automotive electronics that require robust protection against harsh electrical transients
  • Telecommunication systems where signal integrity is paramount
  • Power supply units and voltage regulation modules

In summary, STMicroelectronics' SMBJ36A-TR TVS diode is an essential component for any application where electronic devices are at risk of damage from voltage spikes and surges. Its combination of high peak pulse power capability, fast response time, and compliance with stringent industry standards makes it an excellent choice for safeguarding sensitive electronics.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention