EN
  • EN
  • DE

SMP100MC-160

Part No SMP100MC-160
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description TRISIL 100A 160V BIDIRECT SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 200V
Voltage - Off State 160V
Current - Peak Pulse (8/20μs) 300A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 029427-SMP100MC-160
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100MC-160 CAD Model

Description

The SMP100MC-160 is a high-performance surge arrester designed by STMicroelectronics, specifically tailored for the protection of telecommunication equipment against transient overvoltages. This device is part of the Trisil™ series, which is well-regarded for its ability to safeguard sensitive telecom circuits from the damaging effects of lightning and electrical disturbances.

Product Features:

  • Peak Pulse Power: The SMP100MC-160 can handle a peak pulse power of up to 100 watts (10/1000µs surge waveform), ensuring robust protection against high-energy transients.
  • Stand-off Voltage: It offers a stand-off voltage of 160V, which is the maximum voltage that can be applied to the device without triggering the protection mechanism.
  • Bidirectional Protection: This device provides bidirectional protection, meaning it can suppress surges coming from either direction along the protected line.
  • Low Capacitance: With low capacitance, the SMP100MC-160 ensures minimal impact on signal integrity, which is crucial for maintaining the performance of high-speed telecom systems.
  • Compliance with Standards: It is compliant with various international standards, including ITU-T K.12, which specifies surge protection requirements for telecommunication equipment.

Applications:

The SMP100MC-160 is ideal for a range of telecommunication applications, including:

  • Central office equipment
  • Customer premises equipment
  • ADSL modems, xDSL interfaces
  • Telecom switching equipment

Advantages:

Implementing the SMP100MC-160 in telecom systems provides several advantages:

  • Enhanced reliability of the protected equipment due to robust surge handling capabilities.
  • Preservation of signal quality and bandwidth due to the low capacitance feature.
  • Reduced need for additional components thanks to its bidirectional protection.
  • Compatibility with surface mount technology (SMT) allows for efficient PCB design and manufacturing processes.

With its combination of performance, reliability, and compliance with industry standards, the SMP100MC-160 from STMicroelectronics is an excellent choice for telecom engineers looking to enhance the surge protection in their network infrastructure.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5077 $58.3855
280+ $0.4166 $116.6480
430+ $0.4036 $173.5480
595+ $0.3905 $232.3475
765+ $0.3776 $288.8640
1,025+ $0.3384 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess