EN
  • EN
  • DE

SPC560P44L5CEFAY

Part No SPC560P44L5CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 384KB (384K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC560
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263343-SPC560P44L5CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC560P44L5CEFAY CAD Model

Description

The SPC560P44L5CEFAY is a cutting-edge 32-bit microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of the SPC56 P line of microcontrollers that are well-suited for body control modules, gateways, and industrial control systems.

Key Features

  • Core: The SPC560P44L5CEFAY is built around the e200z4d dual-issue core, which is compliant with Power Architecture® technology, operating at speeds up to 64 MHz.
  • Memory: It boasts a generous 512 KB of flash memory for program storage and 64 KB of RAM for efficient data management.
  • Advanced Timer: The MCU includes a Modular Cyclic Redundancy Check (MCRC) module, along with a rich set of timers, including a Periodic Interrupt Timer, a Modular Timer, and a Real-Time Counter.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LINFlex, DSPI, and I2C, providing versatile options for connecting peripherals and other microcontrollers.
  • Enhanced Safety: Safety features adhere to the ISO 26262 standard, making it suitable for safety-critical automotive applications. It includes a built-in Error Correction Code (ECC) logic, a Memory Protection Unit (MPU), and a watchdog timer to ensure system reliability.
  • Low Power Consumption: The device is designed for low-power operation, with several power-saving modes to reduce energy consumption in various applications.

Package and Temperature Range

The SPC560P44L5CEFAY is offered in a LQFP100 package, which is designed to provide a compact footprint while allowing for efficient thermal management and ease of integration into various automotive and industrial platforms. It is specified for operation over an extended temperature range of -40°C to 125°C, ensuring reliable performance under harsh environmental conditions.

Development Support

STMicroelectronics provides comprehensive development support for the SPC560P44L5CEFAY MCU, including development tools, software libraries, and evaluation boards. This support helps to accelerate the design process and reduce time-to-market for products incorporating this advanced microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess