EN
  • EN
  • DE

SPC563M-DISP

Part No SPC563M-DISP
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Platform Discovery
Utilized IC / Part SPC563M
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC563
Other Names 497-18097,SPC563M-DISP
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284054-SPC563M-DISP
Ultra Librarian 3D Model Ultra Librarian SPC563M-DISP CAD Model

Description

STMicroelectronics SPC563M-DISP Product Overview

The SPC563M-DISP from STMicroelectronics is a sophisticated display module designed to cater to the demanding needs of automotive applications. This product is part of the SPC56 32-bit microcontroller family, which is built on the Power Architecture® embedded category. It is specifically engineered to provide a cost-effective solution for managing complex, graphics-rich user interfaces.

Key Features

  • High-Performance Processor: At the core of the SPC563M-DISP is a powerful 32-bit Power Architecture® CPU, which ensures fast processing capabilities required for handling intricate graphics and real-time data processing.
  • Memory: This display module comes with an ample amount of memory, including Flash memory and RAM, to support robust applications and data storage.
  • Graphics Support: The SPC563M-DISP is equipped with enhanced graphics capabilities, making it ideal for driving high-quality displays with smooth animations and responsive touch interfaces.
  • Connectivity: With multiple communication interfaces such as CAN, LIN, and SPI, this product offers excellent connectivity options for various automotive peripherals and sensors.
  • Robust Design: The module is designed to withstand the harsh conditions of automotive environments, ensuring reliability and longevity.

Applications

The SPC563M-DISP is well-suited for a range of automotive applications, including but not limited to:

  • Dashboard displays
  • Infotainment systems
  • Navigation units
  • Climate control panels

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC563M-DISP is backed by comprehensive technical support and documentation, ensuring that developers can take full advantage of its features and capabilities. With its robust design and powerful feature set, the SPC563M-DISP is an excellent choice for automotive manufacturers looking to create advanced, user-friendly interfaces that enhance the driving experience.

You May Also Be Interested in

Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
ARM
BOARD EVAL NXP LPC2101/2101/2103
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess