Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263353-SPC56AP54L5CEFAR
Ultra Librarian 3D Model Ultra Librarian SPC56AP54L5CEFAR CAD Model

Description

STMicroelectronics SPC56AP54L5CEFAR Microcontroller

The SPC56AP54L5CEFAR is a cutting-edge microcontroller produced by STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This product is part of the SPC56 32-bit Power Architecture® family, which is renowned for its high performance, reliability, and a rich set of features tailored for vehicle control units, sensors, and complex automotive modules.

Key Features

  • Advanced Processor Core: At the heart of the SPC56AP54L5CEFAR is a 32-bit Power Architecture® core that operates at a frequency of up to 120 MHz, offering robust processing capabilities that are essential for real-time automotive applications.
  • Memory: The device comes equipped with 768 KB of flash memory and 80 KB of RAM, providing ample space for complex application code and data storage.
  • Enhanced Safety Features: In line with automotive safety standards, this microcontroller includes features such as a Memory Protection Unit (MPU), a Safety Management Unit (SMU), and Error Correction Code (ECC) on both flash and RAM, ensuring high levels of system integrity and reliability.
  • Rich Peripherals Set: A comprehensive set of peripherals supports a variety of functions, including multiple CAN interfaces, LIN interfaces, a Motor Control PWM unit, and numerous timers, ADCs, and communication interfaces.
  • Low Power Consumption: The SPC56AP54L5CEFAR is designed with energy efficiency in mind, featuring low-power modes that significantly reduce power consumption when the full performance of the microcontroller is not required.
  • Temperature Range: It operates within a wide temperature range of -40°C to 125°C, making it suitable for harsh automotive environments.

Applications

The robust design and feature set of the SPC56AP54L5CEFAR make it ideal for a variety of automotive applications, including engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Its reliability and performance also make it suitable for industrial and high-end embedded control systems.

Overall, the SPC56AP54L5CEFAR from STMicroelectronics represents a powerful solution for developers seeking a high-performance microcontroller that meets the stringent demands of the automotive industry while providing a flexible platform for future-proof and sophisticated vehicle electronics.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention