EN
  • EN
  • DE

PM8316-PGI

Part No PM8316-PGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 84/63 CHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Function Framer, Line Interface Unit (LIU)
Interface SPI
Number of Circuits 84
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-FBGA
Supplier Device Package 324-PBGA (23x23)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813540-PM8316-PGI
Ultra Librarian 3D Model Ultra Librarian PM8316-PGI CAD Model

Description

Microchip Technology PM8316-PGI Product Overview

Product Name: PM8316-PGI<br> Manufacturer: Microchip Technology<br> Category: Integrated Circuits (ICs)

The PM8316-PGI is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of ICs that cater to the ever-evolving needs of the electronics industry.

The PM8316-PGI is built to deliver high performance and reliability for a wide array of applications. It is particularly well-suited for use in advanced communication systems, industrial controls, and automation applications. The product features robust design that ensures stable operation under varying conditions, making it a dependable component for critical applications.

This IC is designed with precision in mind, offering excellent power efficiency which is crucial for maintaining the longevity of electronic systems. Its compact form factor allows for seamless integration into space-constrained designs, providing a solution that is both powerful and space-efficient.

Microchip Technology's PM8316-PGI is produced using cutting-edge manufacturing techniques, ensuring high-quality standards and consistent performance. The product is compliant with industry-standard specifications and undergoes rigorous testing to guarantee that it meets Microchip's stringent quality criteria.

Customers can expect comprehensive support when incorporating the PM8316-PGI into their designs, including detailed technical documentation, application notes, and expert assistance from Microchip's customer service team. This level of support helps to streamline the development process, from initial design through to final production, ensuring a smooth and efficient integration of the PM8316-PGI into customer projects.

In summary, the PM8316-PGI from Microchip Technology is a versatile and reliable IC that embodies the company's commitment to providing advanced solutions that meet the needs of modern electronic systems. With its combination of performance, efficiency, and support, the PM8316-PGI is an excellent choice for designers looking to enhance their products with top-tier integrated circuit technology.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess