EN
  • EN
  • DE

LT1684IS#PBF

Part No LT1684IS#PBF
Manufacturer Linear Technology
Catalog Interface - Telecom
Description IC RING TONE GENERATOR 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Tone Generator
Number of Circuits 1
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 118504-LT1684IS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1684IS#PBF CAD Model

Description

The LT1684IS#PBF is a high-performance DC/DC controller from Linear Technology, designed for driving power MOSFETs in forward or flyback converters. This advanced integrated circuit (IC) is tailored to manage complex power conversion with efficiency and precision, making it an ideal choice for a wide range of applications, including telecommunications, industrial systems, and automotive electronics.

Key Features

  • Voltage Control: The LT1684IS#PBF operates with an input voltage range that accommodates various power systems, ensuring versatility in different electrical environments.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as a fast transient response, which is critical for maintaining stable operation under varying conditions.
  • High Switching Frequency: With the capability of operating at high frequencies, the LT1684IS#PBF allows for the use of smaller external components, reducing the overall size and cost of the power supply design.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to excessive heat, enhancing its reliability and longevity.
  • Soft-Start Function: This feature limits inrush current during startup, contributing to the stability of the power system and extending the life of the MOSFETs and other power components.

Applications

The LT1684IS#PBF is suited for a variety of applications that require efficient and reliable power conversion. Its robust design and versatile features make it an excellent choice for:

  • Isolated Power Supplies
  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Control Equipment
  • Portable Electronic Devices

Product Specifications

Parameter Value Part Number LT1684IS#PBF Manufacturer Linear Technology Package/Case 16-SOIC Operating Temperature -40°C to 85°C Switching Frequency Up to 200kHz

With its advanced features and robust design, the LT1684IS#PBF from Linear Technology is a superior choice for engineers and designers who need a reliable DC/DC controller for their power conversion needs.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess