EN
  • EN
  • DE
  • IT

TS190

Part No TS190
Manufacturer IXYS
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Relay Switch
Number of Circuits 2
Power (Watts) 800 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
California Prop 65 Warning Information
Win Source Part Number 381086-TS190
Ultra Librarian 3D Model Ultra Librarian TS190 CAD Model

Description

The 381086-TS190 is a telecom relay switch integrated circuit.

  • Mounting: Through-Hole
  • Package: 8-DIP
  • Pitch: 0.300" (7.62mm)
  • Circuits: 2
  • Power Rating: 800 mW
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Intersil
TELECOM CIRCUIT, 1-FUNC, BIMOS
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 100TBGA
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 24DIP
Lowest to $25.1308
Freescale Semiconductor - NXP
M86295G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $106.3401
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess