EN
  • EN
  • DE
  • IT

TS195P

Part No TS195P
Manufacturer IXYS
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer IXYS
Win Source Part Number 395733-TS195P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS195P CAD Model

Description

The TS195P is a high-power, phase control thyristor manufactured by IXYS. It's designed for applications requiring precise control of AC power, offering robust performance and reliability in demanding environments.

Applications

  • Motor speed control: Used in controlling the speed of AC motors in various industrial applications.
  • Lighting control: Employed in industrial lighting systems for dimming and power regulation.
  • Welding equipment: Integral component in welding machines for controlling the welding current and arc.
  • Power supplies: Utilized in high-power AC-DC power supplies for rectification and voltage regulation.
  • Battery chargers: Used in industrial battery charging systems.

Features

  • High surge current capability: The TS195P can withstand high surge currents, making it suitable for applications with frequent current spikes.
  • High blocking voltage: Designed with a high blocking voltage to prevent unwanted conduction in the off-state.
  • Low on-state voltage drop: Minimizes power dissipation and improves efficiency during conduction.
  • Optimized for phase control: Designed to provide precise control of the conduction angle in AC circuits.
  • Robust construction: Built for durability and reliability in demanding industrial environments.

Benefits

  • Improved motor control: Allows for precise and efficient control of motor speed and torque.
  • Enhanced lighting system performance: Provides smooth and reliable dimming capabilities.
  • Increased welding precision: Enables accurate control of welding parameters for optimal weld quality.
  • Reliable power supply operation: Ensures stable and efficient voltage regulation.
  • Long service life: Robust design and high-quality materials contribute to a long operational life.

Additional Details

The TS195P typically features a stud-mount package for efficient heat dissipation. Its key technical specifications include a repetitive peak off-state voltage (VDRM), repetitive peak reverse voltage (VRRM), and on-state RMS current (IT(RMS)). Precise values depend on the specific variant within the TS195P series. It is critical to consult the manufacturer's datasheet for specific electrical characteristics, thermal resistance, and gate trigger requirements before implementing this thyristor in any circuit.

The device is also known for its gate triggering sensitivity, typically requiring a relatively low gate current to initiate conduction. Proper heatsinking is crucial for the TS195P, particularly in high-current applications. The recommended heatsink size and type will depend on the specific operating conditions and ambient temperature.

You May Also Be Interested in

Broadcom Limited
IC TELECOM INTERFACE MULTI LAYER / Telecom IC
Need more? Email Us
Infineon Technologies
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Freescale Semiconductor - NXP
M86261G12 - C2K 900MHZ DEVICE WI / Telecom IC
Lowest to $0.8757
Maxim Integrated
IC TELECOM INTERFACE 144BGA
Need more? Email Us
Harris Corporation
LOW POWER UNIVERSAL SLIC FAMILY / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Lowest to $7.8206
Broadcom Limited
10G MACSEC / Telecom IC Ethernet 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $2.6611
Intersil
TELECOM CIRCUIT, 1-FUNC, BIMOS
Need more? Email Us
Renesas Electronics America
IC SLIC LP W/BATTERY SW 28-PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess