EN
  • EN
  • DE
  • IT

TUSB422IYFPR

Part No TUSB422IYFPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB Interface 9-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 9-XFBGA, DSBGA
Case / Package 9-DSBGA
Family Name TUSB422
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50441-6, TUSB422IYFPR-ND, 296-50441-2, 296-50441-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937888-TUSB422IYFPR
Ultra Librarian 3D Model Ultra Librarian TUSB422IYFPR CAD Model

Description

TUSB422IYFPR USB Type-C and USB PD Controller with I2C Control Interface

The TUSB422IYFPR from Texas Instruments is a versatile and highly integrated USB Type-C and Power Delivery (PD) controller designed to simplify the implementation of USB Type-C connectors in a wide range of applications. This advanced controller is housed in a compact 20-pin DSBGA package, making it an ideal choice for space-constrained designs.

Key to the TUSB422IYFPR's capabilities is its support for the USB Type-C rev 1.2 and USB PD rev 2.0 standards, which ensures compatibility with the latest USB technology for data transfer and power delivery. The device is equipped with an I2C control interface, enabling seamless communication with a host processor to manage USB Type-C connection and configuration.

The controller's integrated features include a VCONN power switch, a VBUS voltage monitor, and discharge path, all of which are essential for managing the power requirements of USB Type-C connections. Additionally, the TUSB422IYFPR supports dead battery operation, which allows devices to be powered from the USB Type-C port even when the battery is depleted.

One of the standout features of the TUSB422IYFPR is its flexibility. It can be used in multiple roles as a Downstream Facing Port (DFP), Upstream Facing Port (UFP), or Dual-Role Port (DRP), making it suitable for a broad range of products, from host systems to peripherals and chargers. This versatility makes it an excellent choice for designers looking to future-proof their products with the latest USB technology.

For developers and engineers, Texas Instruments provides comprehensive support for the TUSB422IYFPR, including detailed datasheets, application notes, and design resources. This support helps to streamline the design process and reduce time-to-market for products incorporating this advanced USB Type-C and PD controller.

Overall, the TUSB422IYFPR is a feature-rich USB Type-C and PD controller that delivers performance, flexibility, and ease of use for developers looking to integrate USB Type-C connectivity into their products.

You May Also Be Interested in

Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $616.8359
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
ON Semiconductor
IC INTERFACE SPECIALIZED 48TQFP / PC's, PDA's Interface 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2933 $51.3275
420+ $0.2407 $101.0940
645+ $0.2332 $150.4140
890+ $0.2256 $200.7840
1,150+ $0.2181 $250.8150
1,535+ $0.1956 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,180 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess