EN
  • EN
  • DE

SPC57MINT292EMU

Part No SPC57MINT292EMU
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC57
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC57
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1341679-SPC57MINT292EMU
Ultra Librarian 3D Model Ultra Librarian SPC57MINT292EMU CAD Model

Description

The SPC57MINT292EMU from STMicroelectronics is a sophisticated, feature-rich development tool designed for engineers and developers looking to harness the power of the SPC5x line of microcontrollers. This emulator is specifically tailored for the automotive market, providing an optimal environment for developing applications such as engine management, transmission control, body control, and advanced driver assistance systems.

Key Features

  • Advanced Emulation: The SPC57MINT292EMU supports advanced emulation features that allow for detailed debugging and analysis of the microcontroller's operation, ensuring that developers can quickly identify and resolve issues.
  • High Performance: With its robust design, the emulator is capable of handling the high-performance demands of automotive applications, ensuring smooth and reliable operation.
  • Compatibility: Designed for compatibility with the SPC5x family of microcontrollers, this emulator provides a seamless development experience, reducing the time and effort required to bring products to market.
  • Comprehensive Software Support: The emulator comes with a suite of software tools and libraries that are optimized for the SPC5x microcontroller family, offering a rich development ecosystem.

Applications

The SPC57MINT292EMU is ideal for a wide range of automotive applications, including but not limited to:

  • Engine control units (ECUs)
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Hybrid and electric vehicle control units

Technical Specifications

The emulator boasts a comprehensive set of technical specifications designed to meet the needs of automotive developers:

  • Support for full range of SPC5x microcontrollers
  • USB and Ethernet connectivity for versatile interfacing with development systems
  • Robust design for reliability in demanding automotive environments
  • Easy-to-use software tools for efficient development and debugging

With the SPC57MINT292EMU, STMicroelectronics provides a powerful development platform that accelerates the development cycle and helps engineers bring their automotive applications to life with confidence and efficiency.

You May Also Be Interested in

Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess