EN
  • EN
  • DE

SPC58EE84E7QMSAR

Part No SPC58EE84E7QMSAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176QFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
EEPROM Size 256K x 8
RAM Size 608K x 8
Supply Voltage - Operating 1.2V, 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Other Names 497-SPC58EE84E7QMSARDKR,497-SPC58EE84E7QMSARCT,SPC58EE84E7QMSAR,497-SPC58EE84E7QMSARTR
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263431-SPC58EE84E7QMSAR
Ultra Librarian 3D Model Ultra Librarian SPC58EE84E7QMSAR CAD Model

Description

STMicroelectronics SPC58EE84E7QMSAR Microcontroller

The SPC58EE84E7QMSAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of the SPC5 32-bit Power Architecture® family, which is renowned for its robustness, reliability, and state-of-the-art technology.

Key Features

  • Advanced Processor Core: The SPC58EE84E7QMSAR is built around a powerful Power Architecture® e200z4d dual-core processor, capable of running up to 180 MHz. This provides ample computational power for complex tasks and real-time processing requirements.
  • Memory: It comes with an impressive memory configuration, including 6MB of flash memory for program storage and 768KB of RAM for efficient data handling.
  • Rich Peripherals: The MCU is equipped with a wide array of peripherals such as multiple CAN interfaces, LIN, FlexRay, and Ethernet for communication; PWM units for motor control; and ADCs for sensor interfacing, making it highly versatile.
  • Security: Security features include a Memory Protection Unit (MPU), a cryptographic services engine, and secure boot, ensuring the integrity and confidentiality of your applications.
  • Temperature Range: Designed to withstand harsh environments, it operates within an extended temperature range from -40°C to +125°C, which is ideal for automotive and industrial applications.

Applications

The SPC58EE84E7QMSAR MCU is particularly suited for advanced automotive applications such as powertrain systems, chassis and safety systems, and body electronics. Its robust feature set also makes it an excellent choice for industrial control, factory automation, and other applications requiring high reliability and performance.

Package and Quality

This microcontroller comes in a LQFP176 package, which is designed for space-constrained applications while allowing for efficient thermal management. It is manufactured to meet the high-quality standards of the automotive industry, complying with the AEC-Q100 qualification.

With its advanced features, extensive memory, and wide operating temperature range, the SPC58EE84E7QMSAR from STMicroelectronics is a powerful and reliable choice for developers looking to push the boundaries of automotive and industrial microcontroller applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess