Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 16A (DC)
Voltage - Forward (Vf) (Max) @ If 180mV @ 16A
Current - Reverse Leakage @ Vr 1μA @ 40V
Mounting Through Hole
Case / Package TO-220
Operating Temperature - Junction -45°C to 175°C
Win Source Part Number 1101660-SPV1002T40
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPV1002T40 CAD Model

Description

The SPV1002T40 is a cutting-edge power conversion semiconductor device from STMicroelectronics, a global leader in electronics and semiconductor manufacturing. This product is designed to meet the demanding needs of modern power supply applications, offering high efficiency, reliability, and performance.

Key Features

  • High Voltage Capability: The SPV1002T40 operates at a maximum voltage of 40V, making it suitable for a wide range of applications that require high voltage operation.
  • Advanced Power Conversion: This device is engineered for optimal power conversion efficiency, which is crucial for minimizing energy loss in power supply systems.
  • Robust Thermal Performance: With its superior thermal management properties, the SPV1002T40 ensures reliable operation even under high temperature conditions.
  • Compact Design: The compact package design of the SPV1002T40 allows for easy integration into various electronic circuits without sacrificing performance.
  • Durability: Manufactured with STMicroelectronics' rigorous quality standards, the SPV1002T40 is built to withstand the test of time and deliver consistent performance.

Applications

The SPV1002T40 is versatile and can be used in a variety of applications, including:

  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • DC-DC converters
  • Power management for consumer electronics
  • Automotive and industrial power systems

Technical Specifications

Parameter Value Maximum Voltage 40V Package Compact Efficiency High Thermal Performance Robust

Conclusion

The SPV1002T40 from STMicroelectronics is an exceptional choice for designers and engineers looking to enhance the efficiency and reliability of their power supply solutions. Its high voltage capability, efficient power conversion, and robust thermal performance make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
DIODE GEN PURP 400V 1.2A D-5A
Need more? Email Us
ECAD model for JAN1N6621U
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR3140R
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
DIODE SCHOTTKY 90V 1A DO204AL
Need more? Email Us
ECAD model for MS109/TR8
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT3060
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7642 $69.8778
21+ $6.3710 $133.7910
32+ $6.1718 $197.4976
44+ $5.9725 $262.7900
57+ $5.7734 $329.0838
75+ $5.1770 $388.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,390 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention