EN
  • EN
  • DE

STA1385EOAS2

Part No STA1385EOAS2
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU AEC-Q100 600MHZ 361LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001003-STA1385EOAS2
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Automotive, AEC-Q100
Package Bulk
Package / Case 361-LFBGA
Supplier Device Package 361-LFBGA (16x16)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 150°C (TJ)
Additional Interfaces CAN, FlexRay, GPIO, I²C, I²S, MMC/SD/SDIO, SPI, SSP, UART
Ethernet GBE (2)
Ultra Librarian 3D Model Ultra Librarian STA1385EOAS2 CAD Model

Description

Introducing the STA1385EOAS2 from STMicroelectronics

The STA1385EOAS2 is a cutting-edge automotive-grade processor brought to you by STMicroelectronics, a leader in the semiconductor industry. This product is specifically designed to meet the rigorous demands of modern automotive applications, providing a robust and reliable solution for in-vehicle infotainment, telematics, and advanced driver assistance systems (ADAS).

Key Features

  • High-Performance Processing: At the heart of the STA1385EOAS2 is an advanced ARM® Cortex®-A7 multi-core processor. This processor delivers the computational power required for complex applications, ensuring smooth and efficient operation.
  • Integrated Graphics: The chip includes a dedicated GPU that supports high-definition graphics and video processing, which is essential for multimedia applications and user interfaces in modern vehicles.
  • Automotive Connectivity: With a range of communication interfaces, including CAN, USB, and Ethernet, this product offers seamless integration with other vehicle systems and external devices.
  • Enhanced Security: Security is paramount in automotive systems, and the STA1385EOAS2 incorporates advanced security features to protect against unauthorized access and ensure data integrity.

Robust and Reliable Design

The STA1385EOAS2 is designed to withstand the harsh conditions of the automotive environment. It operates reliably over a wide temperature range and is resistant to the vibrations and shocks that are typical in vehicle applications. The processor is also designed with longevity in mind, ensuring support and availability for the extended lifecycles required in the automotive industry.

Environmental Considerations

STMicroelectronics is committed to environmental sustainability, and the STA1385EOAS2 is designed with eco-friendly considerations. It complies with the latest automotive environmental standards, ensuring minimal impact on the planet while delivering the performance automotive systems require.

Conclusion

The STA1385EOAS2 from STMicroelectronics represents a leap forward in automotive processing technology. Its combination of performance, connectivity, security, and durability makes it an ideal choice for manufacturers looking to innovate and enhance the driving experience. Whether for entertainment, navigation, or safety, this processor is equipped to handle the demands of next-generation automotive applications.

You May Also Be Interested in

Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess