EN
  • EN
  • DE

SPWF01SA.21

Part No SPWF01SA.21
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MODULE WIFI CHIP SMD  /  WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 65Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Serial Interfaces UART
Antenna Type Integrated, Chip
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 3.3V
Current - Receiving 105mA
Current - Transmitting 210mA ~ 344mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPWF01
Other Names 497-14638,-497-14638
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 5A002A1 STM
HTSUS 8517.62.0090
Win Source Part Number 1235664-SPWF01SA.21
Ultra Librarian 3D Model Ultra Librarian SPWF01SA.21 CAD Model

Description

STMicroelectronics SPWF01SA.21 Wi-Fi Module

The SPWF01SA.21 is a dynamic and powerful Wi-Fi module from the renowned semiconductor manufacturer, STMicroelectronics. Designed to provide wireless connectivity to a wide array of devices, this module is an ideal solution for Internet of Things (IoT) applications, home automation, industrial control systems, and smart applications that require remote data transmission.

Key Features:

  • 802.11 b/g/n Compliant: This module supports the IEEE 802.11 b/g/n standards, ensuring compatibility with a broad range of Wi-Fi networks and devices, and providing data rates up to 72 Mbps.
  • Integrated TCP/IP Protocol Stack: The SPWF01SA.21 comes with a complete TCP/IP protocol stack, which simplifies the process of connecting your devices to the internet without the need for an external processor.
  • Easy Configuration: It can be easily configured via AT commands, web server, or dedicated mobile application, offering flexibility for a variety of use cases.
  • Secure Data Communication: With support for WEP/WPA/WPA2 personal security protocols, the module ensures secure data communication, making it suitable for applications that require robust security measures.
  • Small Form Factor: The compact size of the module (26.92 x 15.24 x 2.35 mm) enables it to be integrated into space-constrained applications without compromising functionality.
  • Low Power Consumption: Designed with energy efficiency in mind, the SPWF01SA.21 is ideal for battery-powered applications, contributing to longer battery life and reduced power costs.

Applications:

The versatility of the SPWF01SA.21 Wi-Fi module makes it suitable for a variety of applications, including:

  • Smart Home Devices
  • Wireless Sensor Networks
  • Remote Industrial Monitoring
  • Healthcare Monitoring Systems
  • Wearable Technology

In conclusion, the STMicroelectronics SPWF01SA.21 Wi-Fi module is a feature-rich solution that offers seamless integration, robust security, and high performance for wireless connectivity needs. Whether you're developing consumer electronics or industrial IoT devices, this module provides the reliability and efficiency required for today's connected world.

You May Also Be Interested in

Quectel
RF TXRX MODULE CELL/NAV SMD
Lowest to $29.1045
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Espressif
RX TXRX MOD WIFI SURFACE MOUNT
Lowest to $4.0464
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.9492
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess