EN
  • EN
  • DE

ST13005N

Part No ST13005N
Manufacturer STMicroelectronics
Description Trans GP BJT NPN 400V 4A 3-Pin(3+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220
Collector Emitter Voltage (VCEO) 400 V
Emitter Base Voltage (VEBO) 9 V
Max Collector Current 4 A
Max Operating Temperature 150 °C
Max Power Dissipation 60 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Packaging Rail/Tube
Polarity NPN
Power Dissipation 60 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1165106-ST13005N
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST13005N CAD Model

Description

The ST13005N is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This transistor is specifically engineered to address a wide array of applications requiring high voltage capability and fast switching performance. It is particularly suitable for electronic ballasts, flyback converters, and switch-mode power supplies.

Key Features

  • High Voltage Capability: The ST13005N is capable of withstanding voltages up to 400V, making it suitable for circuits operating at high voltages.
  • Fast Switching Speed: With its ability to switch on and off rapidly, this transistor can efficiently handle high-speed circuits, contributing to improved overall performance.
  • Low Spread of Dynamic Parameters: The minimal variation in dynamic parameters ensures consistent performance across various devices and applications.
  • Minimum Lot-to-Lot Spread: A tight control over production processes results in minimal differences between production lots, ensuring reliability and predictability.

Applications

The ST13005N is versatile and can be used in a variety of electronic applications, including:

  • Electronic Ballasts for Fluorescent Lighting
  • Flyback and Forward Converters
  • Switch-Mode Power Supplies (SMPS)
  • Power Switching Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 2A Power Dissipation (P<sub>D) 40W Transition Frequency (f<sub>T) 4MHz

With its robust design and reliable performance, the ST13005N is a great choice for designers and engineers looking for a high-voltage, fast-switching solution. STMicroelectronics' commitment to quality ensures that this transistor will deliver the desired performance for your high-voltage applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess