EN
  • EN
  • DE

ST1S03

Part No ST1S03
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A, 1.5 MHZ ADJUSTABLE, STEP-DOWN SWITCHING REGULATOR IN DFN6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 193814-ST1S03
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian ST1S03 CAD Model

Description

The ST1S03 from STMicroelectronics is a highly efficient, integrated DC-DC step-down (buck) converter designed for a variety of applications. This compact and versatile power solution is capable of delivering up to 3A of continuous output current, with an input voltage range of 2.5V to 5.5V, making it suitable for battery-powered devices as well as for regulated power supplies.

Key Features

  • High Efficiency: The ST1S03 provides an excellent power conversion efficiency, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, allowing for a wide range of power delivery options for different circuit requirements.
  • Low Dropout Operation: This regulator offers low dropout performance, ensuring stable operation even when the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes thermal shutdown protection that prevents damage from overheating, enhancing system reliability.
  • Current Limiting: Built-in current limiting safeguards the device and the load from overcurrent conditions.
  • Small Footprint: The ST1S03 is available in a small QFN16 (3x3mm) package, making it ideal for space-constrained applications.

Applications

The versatile nature of the ST1S03 makes it suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • PDAs and smartphones
  • Digital cameras and audio devices
  • PC peripherals

Why Choose the ST1S03?

Choosing the ST1S03 for your power management needs means opting for a combination of performance, efficiency, and versatility. Its ability to deliver a high output current, coupled with a wide input voltage range and adjustable output, makes it an excellent choice for designers looking to optimize power consumption without sacrificing performance. Whether for new designs or upgrading existing applications, the ST1S03 from STMicroelectronics is a reliable and effective power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess