Products specifications Report Issue?

Reference Date Code 13+
Reference case DFN6
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 734725-ST1S06PUR DFN6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S06PUR DFN6 CAD Model

Description

ST1S06PUR DFN6 Voltage Regulator by STMicroelectronics

The ST1S06PUR is a highly efficient, synchronous step-down DC-DC converter produced by the renowned semiconductor manufacturer STMicroelectronics. This regulator is designed to provide a compact and high-performance power management solution for a wide range of applications.

Key Features

  • Package: Ultra-small 6-pin DFN6 (3x3 mm)
  • Output Voltage Range: Adjustable from 0.8 V to VIN
  • Maximum Output Current: 1.5 A
  • Operating Input Voltage Range: 2.5 V to 5.5 V
  • High Efficiency: Up to 95%, reducing power loss and heat generation
  • Switching Frequency: 1.5 MHz, allowing the use of small surface-mount inductors and capacitors
  • Low Shutdown Current: Less than 1 µA, contributing to battery life extension in portable applications

Applications

The ST1S06PUR is ideal for portable devices due to its small footprint and high efficiency. It can be used in:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Wireless LAN/Network Cards
  • GPS Receivers
  • Other Battery-Powered Devices

Performance and Reliability

STMicroelectronics ensures that the ST1S06PUR meets the highest standards of performance and reliability. The device features internal soft-start, overtemperature protection, and overcurrent protection, safeguarding your application from a variety of electrical issues. The high switching frequency minimizes the size of external components, while the synchronous rectification enhances efficiency especially at light loads.

Design Flexibility

Designers can take advantage of the adjustable output voltage feature to tailor the regulator to specific needs, making the ST1S06PUR a versatile component for multi-voltage platforms. The DFN6 package is optimized for space-conscious applications, and its low profile makes it an excellent choice for slim devices.

For detailed specifications, application circuits, and additional information, visit the STMicroelectronics website or consult the ST1S06PUR datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention