EN
  • EN
  • DE

ST1S15TPUR

Part No ST1S15TPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.82V 500MA 6DFN  /  Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA 6-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.82V
Current - Output 500mA
Frequency - Switching 6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number ST1S15
Other Names 497-14689-6,ST1S15TPUR,497-14689-2,497-14689-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249780-ST1S15TPUR
Ultra Librarian 3D Model Ultra Librarian ST1S15TPUR CAD Model

Description

Introducing the ST1S15TPUR Voltage Regulator from STMicroelectronics

The ST1S15TPUR is a highly efficient, monolithic synchronous step-down regulator that is part of STMicroelectronics' extensive portfolio of power management solutions. Designed to meet the demands of compact, high-performance electronics, this voltage regulator is an ideal choice for a wide range of applications, including portable devices, networking equipment, and embedded systems.

Key Features

  • Output Voltage Range: The ST1S15TPUR offers an adjustable output voltage range from 0.8 V to VIN, making it versatile for various low-voltage applications.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss and heat generation, extending battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered devices, helping to further reduce power consumption when in standby mode.
  • High Switching Frequency: Operating at a 1.5 MHz switching frequency, the ST1S15TPUR allows the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, enhancing system reliability.
  • Current Mode Operation: This feature provides fast transient response and easy loop stabilization.
  • Package: The ST1S15TPUR is available in a compact VFDFPN-8 package, which is ideal for space-constrained applications.

Applications

The ST1S15TPUR is suitable for a variety of applications, including but not limited to:

  • Mobile phones and personal media players
  • Wireless LAN and network cards
  • GPS receivers
  • Set-top boxes and digital TV power supplies
  • PC peripherals and embedded systems

Conclusion

With its combination of high efficiency, flexible output voltage range, and compact form factor, the ST1S15TPUR from STMicroelectronics is an excellent choice for designers looking to optimize power management in their next-generation electronic products. Its robust feature set ensures reliable operation, making it a go-to solution for a multitude of power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess