EN
  • EN
  • DE

ST2329BQTR

Part No ST2329BQTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 8QFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 18Mbps 8-QFN (1.4x1.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 18Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFQFN
Supplier Device Package 8-QFN (1.4x1.2)
Base Product Number ST2329
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-13368-2,-497-13368-6,497-13368-6,497-13368-2,497-13368-1,-497-13368-1
Standard Package 3,000
Win Source Part Number 1005372-ST2329BQTR
Ultra Librarian 3D Model Ultra Librarian ST2329BQTR CAD Model

Description

The ST2329BQTR from STMicroelectronics is a high-performance, dual operational amplifier that combines low voltage and low power operation with the precision and robustness expected from ST's op-amp products. This component is designed for a wide range of applications, from consumer electronics to industrial control systems.

Key Features

  • Low Power Consumption: The ST2329BQTR is optimized for low-power applications, ensuring efficient operation and extended battery life in portable devices.
  • Wide Supply Voltage Range: With a supply voltage range of 2.7V to 5.5V, the ST2329BQTR is versatile and can be used in various circuit designs without the need for additional power regulation.
  • Low Input Offset Voltage: The device offers a low input offset voltage, which makes it ideal for precision applications that require accurate signal amplification.
  • High Gain Bandwidth Product: It features a high gain bandwidth product, enabling the op-amp to handle a wide range of frequencies without compromising performance.
  • Extended Temperature Range: The ST2329BQTR is designed to operate over an extended temperature range, making it suitable for harsh environments and demanding applications.

Applications

The ST2329BQTR is well-suited for various applications, including but not limited to:

  • Portable and battery-powered devices
  • Sensor signal conditioning
  • Active filtering
  • Audio applications
  • Analog to digital converter drivers

Product Specifications

The product comes in a compact QFN-16 package, which is ideal for space-constrained applications. Its low input bias current and rail-to-rail input/output make it a flexible choice for designers. The ST2329BQTR also features an extended operating temperature range from -40°C to +125°C, ensuring reliability under various conditions.

With its combination of features, the ST2329BQTR dual operational amplifier from STMicroelectronics is a solid choice for designers looking for a reliable, low-power, and versatile component for their electronic designs.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7063 $60.0355
200+ $0.5796 $115.9200
310+ $0.5615 $174.0650
430+ $0.5433 $233.6190
550+ $0.5253 $288.9150
740+ $0.4709 $348.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess