Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 058690-MIC4420BN
Ultra Librarian 3D Model Ultra Librarian MIC4420BN CAD Model

Description

Product Overview: MIC4420BN from Microchip Technology

The MIC4420BN from Microchip Technology is a robust and efficient MOSFET driver designed to enhance the performance and reliability of power management systems. This component is part of Microchip's extensive range of power management solutions, offering a high-speed output that can switch in just 25ns. The MIC4420BN is a non-inverting driver, meaning the output follows the input signal, ensuring a straightforward integration into various circuit designs.

Key Features

  • High-Speed Operation: The MIC4420BN is capable of producing rise and fall times of approximately 25ns with a 1000pF load, making it suitable for high-frequency applications.
  • High Peak Output Current: This driver can deliver peak currents up to 6A, providing the necessary drive strength for most power MOSFETs.
  • Latch-Up Protection: Built with latch-up protection up to 500mA of reverse current, the MIC4420BN ensures stability and protection for your circuits.
  • Wide Operating Range: It operates over a voltage range of 4.5V to 18V, accommodating a broad array of power systems.
  • Low Power Consumption: The device features low quiescent current, which contributes to energy efficiency in the overall system design.

Applications

The MIC4420BN is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor control circuits
  • Power MOSFET gate drivers
  • Pulse transformers drivers

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC4420BN is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. Additionally, the device is available in an 8-pin PDIP package, making it easy to integrate into various PCB designs.

Whether you're designing a new power supply or looking to improve an existing system, the MIC4420BN offers the efficiency, speed, and reliability that engineers need to create high-performance electronic products.

You May Also Be Interested in

Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $9.1591
ECAD model for IR2132S
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL HS 8SOIC
Lowest to $1.3922
ECAD model for IXDD604SIATR
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
NXP / Nexperia
H-Bridge Gate Driver IC | IC PRE-DRIVER FULL BRIDGE 20SOIC / Driver 1A 2-OUT High and Low Side H Brdg Inv Automotive 20-Pin SOIC W Tube
Lowest to $20.5264
ECAD model for MCZ33883EG
IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention