EN
  • EN
  • DE

ST232ACD

Part No ST232ACD
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description VERY HIGHSPEED, ULTRA LOWPOWERCONSUMPTION 5V POWERED RS-232 DRIVERS AND RECEIVERS | IC TXRX 5V RS-232 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 400kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number ST232A
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1260208-ST232ACD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST232ACD CAD Model

Description

ST232ACD - STMicroelectronics

The ST232ACD is a robust, high-performance transceiver from STMicroelectronics, designed for RS-232 communication protocol. This integrated circuit is engineered to convert TTL/CMOS logic levels to RS-232 signal levels and vice versa, making it an essential component for serial communication in a wide range of applications.

Key Features

  • Interface Standards: Meets the requirements of EIA/TIA-232 and V.28/V.24 specifications, ensuring compatibility with serial port standards.
  • Voltage Range: Operates from a single 5V power supply, with a typical 5V and 5.5V maximum rating, providing flexibility in various system designs.
  • Data Rate: Capable of data rates up to 120 kbps, allowing for high-speed data transfer in applications that require swift communication.
  • Driver Output Capability: Can drive up to 10 RS-232 loads, offering the ability to connect multiple devices simultaneously.
  • Electrostatic Discharge (ESD) Protection: Equipped with 8 kV ESD protection on all transmitter output and receiver input lines, safeguarding the device against electrostatic discharges.
  • Low Power Shutdown Mode: Features a low power shutdown mode that reduces power consumption when the device is not in active use.

Applications

The ST232ACD is versatile and can be used in a variety of applications that require reliable RS-232 communication. These include:

  • Serial data transfer over long distances in industrial environments.
  • Interface for modem connectivity for data communication.
  • Peripheral connectivity for computers, such as mice, printers, and other serial devices.
  • Telecommunication systems where RS-232 communication is essential.

Package Information

The ST232ACD is offered in a DIP-16 (Dual In-line Package) form factor, providing ease of integration into various circuit designs. Its lead-free package is designed for optimal reliability and environmental sustainability.

Note: For detailed specifications, technical datasheets, application notes, and additional resources, please refer to the official STMicroelectronics website or authorized distributors.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess