ST24C02WP - STMicroelectronics EEPROM
The ST24C02WP from STMicroelectronics is a robust and reliable serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed for storing small amounts of data that must be saved during power loss. This EEPROM is part of the standard series, which has been optimized for the highest reliability and endurance.
With a storage capacity of 2 Kbit, the ST24C02WP is organized as 256 x 8 bits, allowing for efficient data management and storage solutions. The device operates over a wide voltage range from 2.5V to 5.5V, making it suitable for a variety of applications across different voltage requirements.
One of the key features of the ST24C02WP is its I²C-compatible serial interface, which ensures easy integration into existing systems with minimal additional components. This interface is well-known for its simplicity and effectiveness in two-wire serial communication, making it a popular choice for applications that require a serial EEPROM.
The device is designed for an extended temperature range, from -40°C to +85°C, ensuring reliable performance under various environmental conditions. This makes the ST24C02WP suitable for industrial and automotive applications where temperature extremes are common.
Additional features include Write Control, which provides hardware data protection during the write operation. The ST24C02WP also has a byte and page write capability of up to 16 bytes, allowing for efficient data management and reducing programming time. Furthermore, the device supports random and sequential read modes, adding to its flexibility and ease of use.
STMicroelectronics has ensured that the ST24C02WP is compliant with the JEDEC standard, guaranteeing compatibility with other standard EEPROM devices in the market. It comes in a variety of packages, with the ST24C02WP specifically available in a TSSOP8 package, which is suitable for surface-mount technology (SMT).
To summarize, the ST24C02WP EEPROM from STMicroelectronics is a high-quality, versatile memory solution that offers reliable data storage, a wide operating voltage range, and a user-friendly I²C interface, making it an excellent choice for a multitude of applications requiring non-volatile memory storage.