EN
  • EN
  • DE

ST24C04CM6

Part No ST24C04CM6
Manufacturer STMicroelectronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 734726-ST24C04CM6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24C04CM6 CAD Model

Description

The ST24C04CM6 is a high-performance 4 Kbit serial Electrically Erasable Programmable Memory (EEPROM) from the renowned semiconductor manufacturer STMicroelectronics. This memory device is designed to deliver a flexible and reliable storage solution for a wide range of applications that require data storage and retrieval operations.

Key Features

  • Memory Size: The device offers a 4 Kbit memory capacity, which is organized as 512 x 8 bits. This size is suitable for storing configuration data, device parameters, and small application data sets.
  • Interface: It operates through a Two-Wire I²C (Inter-Integrated Circuit) serial interface, which ensures simple integration into most microcontroller-based systems with minimal pin count.
  • Supply Voltage: The EEPROM operates within a supply voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V logic levels and adaptable to various system power requirements.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, enabling efficient data writing operations without significant delays.
  • Data Retention: The ST24C04CM6 guarantees long-term data retention of 40 years, providing a reliable solution for applications that require data to be preserved over extended periods.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, which is ideal for industrial and automotive environments that experience extreme temperature conditions.
  • Endurance: It offers an impressive write endurance of 1 million write cycles per byte, ensuring a high level of reliability and longevity for applications with frequent data updates.

Applications

The versatility of the ST24C04CM6 makes it suitable for a wide array of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Medical devices
  • Smart cards
  • Portable devices

Conclusion

In summary, the ST24C04CM6 EEPROM from STMicroelectronics is a robust and versatile memory solution that offers a combination of high performance, reliability, and ease of integration, making it an excellent choice for designers and engineers looking to incorporate non-volatile memory into their systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,614 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess