EN
  • EN
  • DE

ST62T00H

Part No ST62T00H
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193988-ST62T00H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T00H CAD Model

Description

The ST62T00H is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring a robust and efficient control solution. This high-performance MCU is part of the ST62xx series, which is renowned for its reliability and flexibility in various embedded systems.

Key Features

  • 8-bit Core: At the heart of the ST62T00H is an 8-bit CPU offering the perfect balance between processing power and power consumption, making it ideal for cost-sensitive and power-constrained applications.
  • EPROM/OTP Memory: The device comes equipped with on-chip EPROM or OTP (One-Time Programmable) memory for program storage, ensuring easy programming and reprogramming during the development phase and secure code storage in production.
  • On-chip Oscillator: An integrated oscillator and clock circuitry simplify the system design by reducing the number of external components required for the MCU operation.
  • I/O Ports: Multiple configurable input/output ports provide the flexibility to interface with a variety of peripherals and external devices, enabling the microcontroller to adapt to specific application needs.
  • Analog Features: The inclusion of analog peripherals such as A/D converters and comparators allows the ST62T00H to handle tasks that require interaction with the analog world, such as sensor data acquisition and motor control.
  • Low Power Modes: Several power-saving modes, including HALT and WAIT, allow the microcontroller to conserve energy during inactive periods, which is crucial for battery-operated devices.

Applications

The ST62T00H is suited for a variety of applications, including but not limited to:

  • Automotive control systems
  • Consumer electronics
  • Home appliances
  • Industrial controllers
  • Personal healthcare devices

Support and Resources

STMicroelectronics provides comprehensive support for the ST62T00H, including development tools, software libraries, and documentation to assist engineers in accelerating the design process and bringing their products to market faster. For detailed technical information, application notes, and datasheets, visit the official STMicroelectronics website.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess