Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Series M95
Package Tape & Reel (TR)
Product Status Obsolete
RF Family/Standard Navigation
Protocol GSM, GPRS
Frequency 850MHz, 900MHz, 1.8GHz, 1.9GHz
Data Rate 85.6kbps
Sensitivity -109dBm
Serial Interfaces PCM, UART
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.6V
Current - Receiving 1.2mA ~ 1.3mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
MSL Level 3 (168 Hours)
Other Names 2958-M95FA-03-STDTR
Standard Package 250
Win Source Part Number 1074551-M95FA-03-STD
Ultra Librarian 3D Model Ultra Librarian M95FA-03-STD CAD Model

Description

The M95FA-03-STD is an RF transceiver module from Quectel.

  • Frequency: 850MHz, 900MHz, 1.8GHz, and 1.9GHz
  • Protocol: GSM and GPRS
  • Data Rate: 85.6kbps
  • Sensitivity: -109dBm
  • Current Receiving: 1.2mA to 1.3mA
  • Voltage Supply: 3.3V to 4.6V
  • Package: Tape and Reel
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE
Need more? Email Us
ECAD model for RM500QGLAB-M20-SGASA
Telit
RF TXRX MOD CEL 3G GLOBAL GPS SM / Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for EHS8 REL.4
Espressif
RF TXRX MOD BLUETOOTH U.FL SMD
Lowest to $5.4317
ECAD model for ESP32-WROOM-32U-N8
Murata Electronics North America
RF TXRX
Need more? Email Us
ECAD model for LBEH5HY1HK-922
Telit
RF TXRX MODULE AT&T/VZW / Transceiver Module
Need more? Email Us
ECAD model for ME910C1NA05T107100
Digi International
RF TXRX MODULE 802.15.4 CHIP SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for XB3-24DMCM-J
Digi International
RF TXRX MOD ISM<1GHZ RF PAD SMD
Need more? Email Us
ECAD model for XBP9X-DMRS-001
Murata Electronics North America
RF TXRX
Need more? Email Us
ECAD model for LBEH5UL1CX-887
Broadcom Limited
10G AP ROUTER
Need more? Email Us
ECAD model for BCM62119B1IFSBG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1819 $50.2733
15+ $6.7273 $100.9095
24+ $6.5001 $156.0024
34+ $6.0455 $205.5470
43+ $5.8182 $250.1826
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,487 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention