EN
  • EN
  • DE

LBEH5UL1CX-887

Part No LBEH5UL1CX-887
Manufacturer Murata Electronics North America
Catalog RF Transceiver Modules
Description RF TXRX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Murata Electronics North America
Package Bulk
Product Status Obsolete
Programmable Not Verified
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/-c, Bluetooth v5.0
Modulation 256-QAM, CCK, DSSS
Frequency 2.4GHz, 5GHz
Data Rate 866.7Mbps
Power - Output 12dBm
Sensitivity -80dBm
Serial Interfaces HCI, PCM, UART
Antenna Type Antenna Not Included
Utilized IC / Part CYW4356
Voltage - Supply 3.35V ~ 4.2V
Current - Receiving 150mA
Current - Transmitting 450mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 75°C
Package / Case 96-SMD Module
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1193409-LBEH5UL1CX-887
Ultra Librarian 3D Model Ultra Librarian LBEH5UL1CX-887 CAD Model

Description

The LBEH5UL1CX-887 is an RF transceiver module from Murata Electronics North America. It operates in the frequency range of 2.4GHz to 5GHz and supports protocols such as 802.11a/b/g/c and Bluetooth v5.0.

  • Frequency: 2.4GHz to 5GHz
  • Protocols: 802.11a/b/g/c, Bluetooth v5.0
  • Data Rate: 866.7Mbps
  • Power Output: 12dBm
  • Sensitivity: -80dBm
  • IC/Part: CYW4356
  • Modulation: 256-QAM, CCK, DSSS
  • Serial Interfaces: HCI, PCM, UART
  • Voltage Supply: 3.35V to 4.2V
  • Current Consumption (Rx): 150mA
  • Current Consumption (Tx): 450mA
  • Mounting Type: Surface Mount
  • Package: 96-SMD Module

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess