EN
  • EN
  • DE

E35RG13248LW6M250-N

Part No E35RG13248LW6M250-N
Manufacturer Focus LCDs
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY TFT RGB 3.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type TFT - Color
Display Mode Transmissive
Touchscreen Non-Touch
Diagonal Screen Size 3.5" (88.90mm)
Viewing Area 48.96mm W x 73.44mm H
Backlight LED - White
Dot Pixels 320 x 480
Interface Parallel, 18-Bit (RGB), SPI
Controller Type ILI9488
Graphics Color Red, Green, Blue (RGB)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571560-E35RG13248LW6M250-N
Ultra Librarian 3D Model Ultra Librarian E35RG13248LW6M250-N CAD Model

Description

N

You May Also Be Interested in

Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 2.8\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY STN WHITE -
Need more? Email Us
4D Systems Pty Ltd
GRAPHIC DISPLAY TFT RGB 2.4\
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY FSTN WHITE -
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess