EN
  • EN
  • DE
  • IT

BCM62119B1IFSBG

Part No BCM62119B1IFSBG
Manufacturer Broadcom Limited
Catalog RF Transceiver Modules
Description 10G AP ROUTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Broadcom Limited
Series *
Package Tray
Product Status Active
Programmable Not Verified
Standard Package 308 pcs
Win Source Part Number 1048711-BCM62119B1IFSBG
Ultra Librarian 3D Model Ultra Librarian BCM62119B1IFSBG CAD Model

Description

The BCM62119B1IFSBG is an RF Transceiver Module and Modem designed for RF and wireless applications. It is a part of the Broadcom Limited product line and is currently active in the market.

  • Application: Module offers a reliable and efficient solution for RF communication systems
  • Standard Package: 308 pieces
  • Platform: Provides a compact and versatile platform for RF transceiver applications
  • Quality: High-quality module that meets industry standards
  • Usage: Widely used in various RF and wireless systems and offers excellent performance
  • Features: Programmable features and advanced technology
  • Enablement: Enables seamless and reliable RF communication
  • Choice: Preferred choice among RF professionals
  • Recommendation: Highly recommended for RF transceiver applications

You May Also Be Interested in

Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $14.3743

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess