EN
  • EN
  • DE

93LC46

Part No 93LC46
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K/2K/4K 2.0V Microwire  Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1134241-93LC46
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46 CAD Model

Description

Microchip Technology's 93LC46 EEPROM

The 93LC46 is a high-performance electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed to deliver a reliable and flexible storage solution for a wide range of applications. This EEPROM comes in a compact 8-pin package and offers a storage capacity of 1 Kbit, which is organized as 64 x 16-bit memory blocks when the ORG pin is connected to VCC, or as 128 x 8-bit memory blocks when the ORG pin is grounded.

One of the key features of the 93LC46 is its support for the industry-standard 3-wire serial interface, which allows for easy integration into most microcontroller-based systems. This interface ensures that the device can be communicated with using simple serial commands, making it highly accessible for developers and engineers of all skill levels.

The 93LC46 operates over a wide voltage range of 2.5V to 5.5V, providing excellent flexibility for use in various applications, from battery-powered devices to industrial control systems. It is also equipped with a low-power standby mode, further enhancing its suitability for portable and power-sensitive applications.

With its fast write cycle times of just 5 ms, the 93LC46 ensures quick data storage, making it ideal for applications where data needs to be updated frequently. Additionally, the device is capable of withstanding up to 1 million write cycles and has a data retention period of over 200 years, offering excellent reliability and longevity.

Microchip's 93LC46 EEPROM also includes a self-timed erase and write cycle, meaning no external erase or write timing is required. This feature simplifies the design process and reduces the overall system complexity. Furthermore, the device provides data protection through its programmable write protection feature, ensuring that your data remains safe and secure.

Whether you're working on small gadgets, automotive electronics, or sophisticated industrial machinery, the 93LC46 from Microchip Technology is an excellent choice for your non-volatile memory needs, combining performance, reliability, and ease of use in a small form factor.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Samsung
Need more? Email Us
UTC
Lowest to $0.0622
Xilinx Inc.
Lowest to $3.2617
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess