EN
  • EN
  • DE

ADSP-21061LAS-176

Part No ADSP-21061LAS-176
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DSP Microcomputer Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142157-ADSP-21061LAS-176
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LAS-176 CAD Model

Description

The ADSP-21061LAS-176 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is a member of the ADSP-2106x SHARC family, which is well-known for its exceptional computational power and flexibility, making it ideal for a wide range of applications including audio, video, and industrial signal processing tasks.

With its 32-bit architecture, the ADSP-21061LAS-176 offers a maximum frequency of 40 MHz, delivering a peak performance of 40 MIPS (Million Instructions Per Second). This allows for high-speed data processing and real-time performance that is critical in demanding signal processing environments. The processor is equipped with 2 Mbits of on-chip SRAM, which provides ample space for instruction and data storage, leading to efficient system operations.

One of the key features of the ADSP-21061LAS-176 is its floating-point processing capabilities. The ability to perform floating-point arithmetic is essential for maintaining precision in complex mathematical calculations, which is a common requirement in signal processing applications. This DSP also boasts a 32-bit internal data bus and a 48-bit instruction word, which together enable efficient handling of large data sets and complex algorithms.

Furthermore, the ADSP-21061LAS-176 supports a host of I/O and interfacing options. It includes a dedicated link port for direct DSP-to-DSP communication, which is crucial for systems that require parallel processing or for those that operate within a larger DSP network. Additionally, it features a variety of peripheral interfaces, including serial ports and parallel ports, providing flexibility in system design and connectivity.

In terms of packaging, the ADSP-21061LAS-176 is offered in a 176-pin LQFP (Low Profile Quad Flat Package), which is designed for surface mounting on printed circuit boards. This compact and space-saving package ensures that it can be integrated into systems where space is at a premium, without compromising on performance.

Overall, the ADSP-21061LAS-176 from Analog Devices Inc. is a powerful and versatile DSP solution that delivers outstanding performance for a variety of signal processing applications. Its combination of high-speed operation, floating-point precision, and extensive interfacing options make it a top choice for engineers and system designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess