EN
  • EN
  • DE

S-AU83L

Part No S-AU83L
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description FM RF POWER AMPLIFIER MODULE for UHF BAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313172-S-AU83L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-AU83L CAD Model

Description

The Toshiba S-AU83L is a hybrid amplifier module designed for UHF band applications. These modules are commonly employed in power amplifiers for various communication systems. Toshiba's S-AU series are known for their compact size, high gain, and efficient power amplification capabilities. The 'L' suffix often indicates a specific revision or performance characteristic within the series.

Applications:

  • UHF Transmitters: Used in base stations and mobile radios for amplifying signals in the UHF band.
  • Wireless Communication Systems: Integrated into wireless infrastructure equipment for enhancing signal strength and coverage.
  • Television Transmitters: Employed in TV broadcasting equipment for amplifying the UHF signals before transmission.
  • Industrial RF Applications: Utilized in RF heating and industrial control systems where high-power UHF amplification is required.
  • Amateur Radio: Used by amateur radio operators in their UHF transceivers to increase transmission range.

Features:

  • High Gain: Provides significant signal amplification, improving the range and reliability of communication systems.
  • UHF Band Operation: Designed specifically for operation within the Ultra High Frequency (UHF) band, typically 300 MHz to 3 GHz.
  • Compact Size: Small form factor allows for easy integration into compact communication devices.
  • High Efficiency: Optimized for efficient power conversion, minimizing heat dissipation and maximizing battery life (in portable applications).
  • Robust Design: Built to withstand harsh operating conditions and ensure reliable performance over a long lifespan.

Benefits:

  • Improved Signal Strength: Increases the power of UHF signals, enhancing communication range and clarity.
  • Extended Battery Life: Efficient power conversion minimizes energy consumption in portable devices.
  • Simplified System Design: Compact size and integrated functionality simplify the design and implementation of UHF amplifiers.
  • Enhanced Reliability: Robust design ensures dependable performance in demanding environments.
  • Cost-Effective Solution: Provides a cost-effective solution for UHF signal amplification compared to discrete component designs.

The Toshiba S-AU83L module typically requires an external power supply and impedance matching circuitry for optimal performance. It's designed to operate within specified voltage and current ranges, and exceeding these limits can damage the module. The datasheet for the S-AU83L provides detailed electrical characteristics, thermal specifications, and application guidelines.

In summary, the Toshiba S-AU83L is a compact and efficient hybrid amplifier module designed for UHF band applications. Its applications span various communication systems, and its features ensure high gain, reliable performance, and ease of integration, making it a valuable component for enhancing UHF signal strength and coverage.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1559 $90.3118
4+ $37.0512 $148.2048
5+ $35.8928 $179.4640
7+ $34.7355 $243.1485
9+ $33.5770 $302.1930
12+ $30.1039 $361.2468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess