EN
  • EN
  • DE

AD8475ARMZ-R7

Part No AD8475ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP FUNNEL R-R 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 50 V/μs
-3db Bandwidth 150MHz
Operating Supply Current 3mA
Channel Output Current 110mA
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 143691-AD8475ARMZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8475ARMZ-R7 CAD Model

Description

Product Overview: AD8475ARMZ-R7 by Analog Devices Inc.

The AD8475ARMZ-R7 is a high-performance, fully differential amplifier from Analog Devices Inc., designed to simplify the task of converting a single-ended input to a differential output signal. This precision device is particularly suited for driving high-performance analog-to-digital converters (ADCs) and is packaged in a compact, space-saving MSOP-8 package.

Key Features

  • Fully Differential Amplifier: The AD8475ARMZ-R7 features a fully differential architecture which is ideal for driving ADCs, ensuring balanced signal transmission and reducing susceptibility to common-mode noise.
  • Fixed Gain Settings: It offers selectable gain settings of 0.4 and 0.8 through pin-strapping options, allowing users to match the amplifier's gain to the ADC's full-scale range without the need for external resistors.
  • Wide Bandwidth: With a bandwidth of 5.5 MHz, the device is capable of handling a broad range of frequencies, making it suitable for various high-speed signal processing applications.
  • Low Distortion: The AD8475ARMZ-R7 exhibits low harmonic distortion, which is essential for maintaining signal integrity in high-resolution data acquisition systems.
  • Single-Supply Operation: This amplifier operates on a single 5 V supply, simplifying the power supply design and reducing power consumption.
  • Integrated Common-Mode Feedback: The inclusion of common-mode feedback allows the output common-mode voltage to be controlled, ensuring compatibility with a variety of ADC input ranges.

Applications

The AD8475ARMZ-R7 is well-suited for a range of precision measurement and data acquisition systems, including:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • High-Performance Audio Processing
  • Communications Infrastructure
  • Industrial Automation

As a product of Analog Devices Inc., a leader in high-performance analog technology, the AD8475ARMZ-R7 is engineered to deliver exceptional performance and reliability. Its robust design and ease of use make it an excellent choice for designers seeking to improve signal conditioning in their systems.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4439 $51.5512
17+ $6.0361 $102.6137
26+ $5.8322 $151.6372
37+ $5.4243 $200.6991
48+ $5.2204 $250.5792
60+ $5.0165 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess