EN
  • EN
  • DE

CLT25N-10M630

Part No CLT25N-10M630
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series CLT
Package Bulk
Type Slit Wrap
Type Attributes Slit Harness
Diameter - Inside, Non-Expanded 0.284" (7.21mm)
Diameter - Outside, Non-Expanded 0.398" (10.11mm)
Material Polyamide (PA6), Nylon 6
Color Black
Length 10000' (3048.00m)
Wall Thickness 0.007" ~ 0.020" (0.18mm ~ 0.51mm)
Temperature Range - Operating -40°C ~ 110°C
Heat Protection Heat Stabilized
Abrasion Protection Abrasion Resistant
Features Crush Resistant, Impact Resistant
Base Product Number CLT25N
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07498340649,-3255-CLT25N-10M630
Standard Package 1
Win Source Part Number 962400-CLT25N-10M630
Ultra Librarian 3D Model Ultra Librarian CLT25N-10M630 CAD Model

Description

The CLT25N-10M630 is a black slit wrap cable from Panduit Corp that is crush and impact resistant.

  • Material: Polyamide (PA6), Nylon 6
  • Feature: Heat Protection
  • Color: Black
  • Length: 10000' (3048.00m)
  • Wall Thickness: 0.007" ~ 0.020" (0.18mm ~ 0.51mm)
  • Resistance: Abrasion Resistant
  • Temperature Range: -40°C ~ 110°C

You May Also Be Interested in

Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT STD NAT 7.8"
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 30LBS 5.83" / Standard, Locking Black 1.38" (35.00mm) 0.138" (3.50mm) 30 lbs (13.61 kg)
Lowest to $0.0386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess