EN
  • EN
  • DE

3681S-1-502L

Part No 3681S-1-502L
Manufacturer Bourns Inc.
Catalog Value Display Potentiometers
Description VALUE DISPLAY POT 5K 2W PNL MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Power (Watts) 2 W
Tolerance ±3%
Adjustment Type Push Button
Number of Characters 1.0
Mounting Type Panel Mount
Size / Dimension Square - 0.650" L x 0.930" W x 1.050" H (16.51mm x 23.62mm x 26.67mm)
Termination Style Solder Lug
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1593428-3681S-1-502L
Ultra Librarian 3D Model Ultra Librarian 3681S-1-502L CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VALUE DISPLAY POT 2K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1M 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 50K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPL POT 500OHM 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPL POT 500OHM 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 10K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 100K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 1K 2W PNL MT
Need more? Email Us
Bourns Inc.
VALUE DISPLAY POT 5K 2W PNL MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess