EN
  • EN
  • DE
Part No 1327
Manufacturer American Electrical Inc.
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLK 175LB 1.181'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wire/Cable Tie Type Standard, Locking
Length - Approximate 14.25"
Bundle Diameter 3.94" (100.00mm)
Width 0.300" (7.62mm)
Length - Actual 1.181' (360.00mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 175 lbs (79.40 kg)
Features Weather Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1536717-1327
Ultra Librarian 3D Model Ultra Librarian 1327 CAD Model

Description

N

You May Also Be Interested in

3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Essentra Components
LADDER TIE: 316 STAINLESS STEEL
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us
American Electrical Inc.
CBL TIE LOCKING BLK 175LB 1.181'
Lowest to $1.3231
Essentra Components
STRAP UNIV/MOUNT W/O TAPE 1 1/2"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3231 $52.9240
95+ $1.0856 $103.1320
145+ $1.0517 $152.4965
200+ $1.0178 $203.5600
255+ $0.9839 $250.8945
345+ $0.8821 $304.3245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess