EN
  • EN
  • DE

SJA7501-1-50-BLACK

Part No SJA7501-1-50-BLACK
Manufacturer 3M
Catalog Cable Ties and Cable Lacing
Description LOOP BLACK 1" X 50YD X 0.12"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer 3M
Series SJA7501
Packaging Roll
Part Status Obsolete(EOL)
Wire/Cable Tie Type Hook and Loop - Loop Strip
Bundle Diameter Variable
Length 150.00' (45.72m)
Width 1.000" (25.40mm)
Mounting Adhesive
Material Polyamide (PA), Nylon
Color Black
Win Source Part Number 762071-SJA7501-1-50-BLACK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SJA7501-1-50-BLACK CAD Model

Description

This electronic component is a hook and loop - loop strip manufactured by 3M.

  • Win Source Part Number: 762071-SJA7501-1-50-BLACK
  • Series: SJA7501
  • Length: 150.00' (45.72m)
  • Width: 1.000" (25.40mm)
  • Application: Cable and wire management
  • Bundle Diameter: Variable
  • Obsolete (EOL): Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Essentra Components
WIRE TIE 21.25" NYLON NATURAL
Need more? Email Us
Panduit Corp
CABLE TIE MINI 18LB WR BLK 7.9"
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
3M
TIE WIRE 4" NATURAL 18LB
Lowest to $0.8097
Essentra Components
STRAP, HOOK & LOOP, BLACK
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
Qualtek
MARKER CABLE TIES
Need more? Email Us
Essentra Components
CABLE TIE HEAVY DUTY:NYL BLACK W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess