EN
  • EN
  • DE

11-M110B-C

Part No 11-M110B-C
Manufacturer Qualtek
Catalog Cable Ties and Cable Lacing
Description MARKER CABLE TIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Qualtek
Series 11
Packaging 100 per Pkg
Wire/Cable Tie Type Marker Strap/Flag Tie
Bundle Diameter 0.89" (22.60mm)
Length 0.361' (110.00mm, 4.33")
Width 0.098" (2.50mm)
Mounting Free Hanging (In-Line)
Tensile Strength 18 lbs (8.16 kg)
Features Labeling Area, UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Win Source Part Number 784843-11-M110B-C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 11-M110B-C CAD Model

Description

The Qualtek 784843-11-M110B-C marker strap/flag tie is a high-quality cable management accessory. It is manufactured by Qualtek.

  • Series: 11
  • Material: Polyamide (PA66), Nylon 6/6
  • Length: 0.361' (110.00mm, 4.33")
  • Width: 0.098" (2.50mm)
  • Bundle Diameter: 0.89" (22.60mm)
  • Tensile Strength: 18 lbs (8.16 kg)
  • Color: Black
  • Mounting Type: Free-hanging (in-line)
  • Package Quantity: 100
  • Popularity: Medium
  • Labeling Area: Yes
  • UV Resistant: Yes

You May Also Be Interested in

Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Panduit Corp
CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 50LBS 7.4" / Standard, Locking Natural 1.88" (47.75mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Lowest to $0.0665
Qualtek
MARKER CABLE TIES
Need more? Email Us
3M
LOOP BLACK 1" X 50YD X 0.12"
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess